Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9974BBCZ
AD9974BBCZ
Active
Interface - Sensor and Detector Interfaces
Description:
IC CCDSP DUAL 14BIT 100CSBGA
Manufacturer:
Analog Devices
Datasheet:
AD9974BBCZ Datasheet
History Price: $47.04000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9974BBCZ vs AD9993BBCZ
Part No
AD9974BBCZ
AD9993BBCZ
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk or Tray
Bulk or Tray
Status
Active
Obsolete
Type
CCD Signal Processor, 14-Bit
ADC, DAC
Input Type
Logic
LVDS
Output Type
Logic
LVDS
Current - Supply
55 mA
-
Operating Temperature
-25 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LFBGA, CSPBGA
196-LFBGA, CSPBGA
Supplier Device Package
100-CSPBGA (9x9)
196-CSPBGA (12x12)