Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9974BBCZ
AD9974BBCZ
Active
Interface - Sensor and Detector Interfaces
Description:
IC CCDSP DUAL 14BIT 100CSBGA
Manufacturer:
Analog Devices
Datasheet:
AD9974BBCZ Datasheet
History Price: $47.04000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9974BBCZ vs AD9994BCPZ
Part No
AD9974BBCZ
AD9994BCPZ
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk or Tray
Tray
Status
Active
Obsolete
Type
CCD Signal Processor, 14-Bit
CCD Signal Processor, 12-Bit
Input Type
Logic
-
Output Type
Logic
-
Current - Supply
55 mA
-
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LFBGA, CSPBGA
64-VFQFN Exposed Pad, CSP
Supplier Device Package
100-CSPBGA (9x9)
64-LFCSP-VQ (9x9)