Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9977BBCZRL
AD9977BBCZRL
Active
Interface - Sensor and Detector Interfaces
Description:
IC CCDSP DUAL 14BIT 84CSBGA
Manufacturer:
Analog Devices
Datasheet:
AD9977BBCZRL Datasheet
History Price: $42.75000
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9977BBCZRL vs AD9995KCP
Part No
AD9977BBCZRL
AD9995KCP
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Bag
Status
Active
Obsolete
Type
CCD Signal Processor, 14-Bit
CCD Signal Processor, 12-Bit
Input Type
Serial
Logic
Output Type
LVDS
Logic
Current - Supply
-
30 mA
Operating Temperature
-25 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
84-LFBGA, CSPBGA
56-VFQFN Exposed Pad, CSP
Supplier Device Package
84-CSPBGA (6x6)
56-LFCSP-VQ (8x8)