Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9979BCPZ
AD9979BCPZ
Active
Interface - Sensor and Detector Interfaces
Description:
IC PROCESSOR CCD 14BIT 48-LFCSP
Manufacturer:
Analog Devices
Datasheet:
AD9979BCPZ Datasheet
History Price: $33.82000
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9979BCPZ vs AD9948KCPRL
Part No
AD9979BCPZ
AD9948KCPRL
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tray
Bulk
Status
Active
Obsolete
Type
CCD Signal Processor, 14-Bit
CCD Signal Processor, 10-Bit
Input Type
Logic
Logic
Output Type
Logic
Logic
Current - Supply
48 mA
-
Operating Temperature
-25 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad, CSP
40-VFQFN Exposed Pad, CSP
Supplier Device Package
48-LFCSP-VQ (7x7)
40-LFCSP (6x6)