Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9990BBCZRL
AD9990BBCZRL
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC CCD SGNL PROCESSOR 112CSBGA
Manufacturer:
Analog Devices
Datasheet:
AD9990BBCZRL Datasheet
History Price: $15.29000
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9990BBCZRL vs AD9945KCPRL
Part No
AD9990BBCZRL
AD9945KCPRL
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Type
CCD Signal Processor, 14-Bit
CCD Signal Processor, 12-Bit
Input Type
-
Logic
Output Type
-
Logic
Current - Supply
-
-
Operating Temperature
-25 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
112-LFBGA, CSPBGA
32-WFQFN Exposed Pad, CSP
Supplier Device Package
112-CSPBGA (8x8)
32-LFCSP-WQ (5x5)