Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9990BBCZRL
AD9990BBCZRL
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC CCD SGNL PROCESSOR 112CSBGA
Manufacturer:
Analog Devices
Datasheet:
AD9990BBCZRL Datasheet
History Price: $15.29000
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9990BBCZRL vs AD9995KCPZ
Part No
AD9990BBCZRL
AD9995KCPZ
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Type
CCD Signal Processor, 14-Bit
CCD Signal Processor, 12-Bit
Input Type
-
Logic
Output Type
-
Logic
Current - Supply
-
30 mA
Operating Temperature
-25 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
112-LFBGA, CSPBGA
56-VFQFN Exposed Pad, CSP
Supplier Device Package
112-CSPBGA (8x8)
56-LFCSP-VQ (8x8)