Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9993BBCZRL
AD9993BBCZRL
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC MIXED-SIGNAL FRONT END 196BGA
Manufacturer:
Analog Devices
Datasheet:
AD9993BBCZRL Datasheet
History Price: Obsolete
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9993BBCZRL vs AD9974BBCZRL
Part No
AD9993BBCZRL
AD9974BBCZRL
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
ADC, DAC
CCD Signal Processor, 14-Bit
Input Type
LVDS
Logic
Output Type
LVDS
Logic
Current - Supply
-
55 mA
Operating Temperature
-
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
196-LFBGA, CSPBGA
100-LFBGA, CSPBGA
Supplier Device Package
196-CSPBGA (12x12)
100-CSPBGA (9x9)