Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9993BBCZRL
AD9993BBCZRL
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC MIXED-SIGNAL FRONT END 196BGA
Manufacturer:
Analog Devices
Datasheet:
AD9993BBCZRL Datasheet
History Price: Obsolete
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9993BBCZRL vs AD9995KCPRL
Part No
AD9993BBCZRL
AD9995KCPRL
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Type
ADC, DAC
CCD Signal Processor, 12-Bit
Input Type
LVDS
Logic
Output Type
LVDS
Logic
Current - Supply
-
30 mA
Operating Temperature
-
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
196-LFBGA, CSPBGA
56-VFQFN Exposed Pad, CSP
Supplier Device Package
196-CSPBGA (12x12)
56-LFCSP-VQ (8x8)