Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9994BCPZ
AD9994BCPZ
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC PROCESSOR CCD 12BIT 64LFCSP
Manufacturer:
Analog Devices
Datasheet:
AD9994BCPZ Datasheet
History Price: $14.04000
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9994BCPZ vs AD9995KCPRL
Part No
AD9994BCPZ
AD9995KCPRL
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Type
CCD Signal Processor, 12-Bit
CCD Signal Processor, 12-Bit
Input Type
-
Logic
Output Type
-
Logic
Current - Supply
-
30 mA
Operating Temperature
-25 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad, CSP
56-VFQFN Exposed Pad, CSP
Supplier Device Package
64-LFCSP-VQ (9x9)
56-LFCSP-VQ (8x8)