Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Analog Devices ADBMS1818ASWAZ
ADBMS1818ASWAZ
Active
PMIC - Battery Management
Description:
18-CELL BATTERY MONITOR WITH DAI
Manufacturer:
Analog Devices
Datasheet:
ADBMS1818ASWAZ Datasheet
History Price: $20.26000
In Stock: 6540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADBMS1818ASWAZ vs ADBMS1818ASWAZ-R7
Part No
ADBMS1818ASWAZ
ADBMS1818ASWAZ-R7
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
Analog Devices
Analog Devices
Series
Automotive, AEC-Q200
Automotive, AEC-Q200
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Battery Monitor
Battery Monitor
Battery Chemistry
Multi-Chemistry
Multi-Chemistry
Number of Cells
18
18
Fault Protection
Over Temperature, Over/Under Voltage
Over Temperature, Over/Under Voltage
Interface
SPI
I2C, SPI
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP Exposed Pad
64-LQFP Exposed Pad
Supplier Device Package
64-LQFP-EP (10x10)
64-LQFP-EP (10x10)