Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADC0802LCN-P
ADC0802LCN-P
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT SAR 20DIP
Manufacturer:
Texas Instruments
Datasheet:
ADC0802LCN-P Datasheet
History Price: Obsolete
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADC0802LCN-P vs ADC3683IRSBT
Part No
ADC0802LCN-P
ADC3683IRSBT
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
8
18
Sampling Rate (Per Second)
10k
65M
Number of Inputs
1
2
Input Type
Differential
Differential, Single Ended
Data Interface
Parallel
LVDS - Serial, SPI
Configuration
ADC
ADC
Ratio - S/H:ADC
-
0:2
Number of A/D Converters
1
2
Architecture
SAR
-
Reference Type
External, Supply
External, Internal
Voltage - Supply, Analog
4.5V ~ 6.3V
1.75V ~ 1.85V
Voltage - Supply, Digital
4.5V ~ 6.3V
1.75V ~ 1.85V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 105 ℃
Package / Case
20-DIP (0.300", 7.62mm)
40-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
40-WQFN (5x5)
Mounting Type
Through Hole
Surface Mount