ADC08031CIWM
ADC08031CIWM
Obsolete
Description:  IC ADC 8BIT SAR 14SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 45200
ADC08031CIWM vs ADC700KH
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
8
-
Sampling Rate (Per Second)
-
-
Number of Inputs
1
-
Input Type
Differential, Pseudo-Differential, Single Ended
-
Data Interface
SPI
-
Configuration
MUX-S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
Internal
-
Voltage - Supply, Analog
4.5V ~ 6.3V
-
Voltage - Supply, Digital
4.5V ~ 6.3V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
14-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
14-SOIC
-
Mounting Type
Surface Mount
-