ADC08031CIWM
ADC08031CIWM
Obsolete
Description:  IC ADC 8BIT SAR 14SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 45200
ADC08031CIWM vs ADCS7476AIMF
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Number of Bits
8
12
Sampling Rate (Per Second)
-
1M
Number of Inputs
1
1
Input Type
Differential, Pseudo-Differential, Single Ended
Single Ended
Data Interface
SPI
SPI, DSP
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Internal
Supply
Voltage - Supply, Analog
4.5V ~ 6.3V
2.7V ~ 5.25V
Voltage - Supply, Digital
4.5V ~ 6.3V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.295", 7.50mm Width)
SOT-23-6
Supplier Device Package
14-SOIC
SOT-23-6
Mounting Type
Surface Mount
Surface Mount