☰
ADC08032CIN
ADC08032CIN
Obsolete
Description:  IC ADC 8BIT 8MDIP
Manufacturer:  National Semiconductor
Datasheet:   ADC08032CIN Datasheet
History Price: $4.51000
In Stock: 22400
ADC08032CIN vs ADC0803LD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
8
8
Sampling Rate (Per Second)
-
-
Number of Inputs
-
1
Input Type
-
Differential
Data Interface
SPI
-
Configuration
-
ADC
Ratio - S/H:ADC
-
0:1
Number of A/D Converters
1
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-MDIP
20-CERDIP
Mounting Type
Through Hole
Through Hole