Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ National Semiconductor ADC08032CIN
ADC08032CIN
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT 8MDIP
Manufacturer:
National Semiconductor
Datasheet:
ADC08032CIN Datasheet
History Price: $4.51000
In Stock: 19700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADC08032CIN vs ADC0809CCV
Part No
ADC08032CIN
ADC0809CCV
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
8
8
Sampling Rate (Per Second)
-
-
Number of Inputs
-
8
Input Type
-
Single Ended
Data Interface
SPI
Parallel
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
-
SAR
Reference Type
-
External
Voltage - Supply, Analog
-
4.5V ~ 6V
Voltage - Supply, Digital
-
4.5V ~ 6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-DIP (0.300", 7.62mm)
28-LCC (J-Lead)
Supplier Device Package
8-MDIP
28-PLCC (11.51x11.51)
Mounting Type
Through Hole
Surface Mount