ADC3682IRSBT
ADC3682IRSBT
Active
Description:  DUAL-CHANNEL, 18-BIT, 25-MSPS, L
Manufacturer:  Texas Instruments
History Price: $97.50000
In Stock: 45600
ADC3682IRSBT vs ADC3683IRSBR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
18
18
Sampling Rate (Per Second)
25M
65M
Number of Inputs
2
2
Input Type
Single Ended
Differential, Single Ended
Data Interface
LVDS - Serial, SPI
LVDS - Serial, SPI
Configuration
MUX-ADC
ADC
Ratio - S/H:ADC
0:2
0:2
Number of A/D Converters
2
2
Architecture
-
-
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
1.75V ~ 1.85V
1.75V ~ 1.85V
Voltage - Supply, Digital
1.75V ~ 1.85V
1.75V ~ 1.85V
Features
-
-
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Package / Case
40-WFQFN Exposed Pad
40-WFQFN Exposed Pad
Supplier Device Package
40-WQFN (5x5)
40-WQFN (5x5)
Mounting Type
Surface Mount
Surface Mount