ADCS7477AIMF
ADCS7477AIMF
Obsolete
Description:  IC ADC 10BIT SAR SOT23-6
Manufacturer:  National Semiconductor
History Price: $0.88000
In Stock: 4000
ADCS7477AIMF vs ADC78H89CIMT
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Number of Bits
10
12
Sampling Rate (Per Second)
1M
500k
Number of Inputs
1
7
Input Type
Single Ended
Single Ended
Data Interface
SPI, DSP
SPI, DSP
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Supply
Supply
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
SOT-23-6
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-6
16-TSSOP
Mounting Type
Surface Mount
Surface Mount