ADCS7478AIMF
ADCS7478AIMF
Obsolete
Description:  IC ADC 8BIT SAR SOT23-6
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 2400
ADCS7478AIMF vs ADC908FP
Series
-
ADC-908
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Number of Bits
8
8
Sampling Rate (Per Second)
1M
-
Number of Inputs
1
1
Input Type
Single Ended
Differential
Data Interface
SPI, DSP
Serial
Configuration
S/H-ADC
ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Supply
External
Voltage - Supply, Analog
2.7V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
4.75V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
SOT-23-6
18-DIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-6
18-DIP
Mounting Type
Surface Mount
Through Hole