Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADCS7478AIMF
ADCS7478AIMF
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT SAR SOT23-6
Manufacturer:
Texas Instruments
Datasheet:
ADCS7478AIMF Datasheet
History Price: Obsolete
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADCS7478AIMF vs ADC908GP
Part No
ADCS7478AIMF
ADC908GP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Analog Devices
Series
-
ADC-908
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Number of Bits
8
8
Sampling Rate (Per Second)
1M
-
Number of Inputs
1
1
Input Type
Single Ended
Differential
Data Interface
SPI, DSP
Serial
Configuration
S/H-ADC
ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Supply
External
Voltage - Supply, Analog
2.7V ~ 5.25V
-
Voltage - Supply, Digital
2.7V ~ 5.25V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
SOT-23-6
18-DIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-6
18-DIP
Mounting Type
Surface Mount
Through Hole