Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADCS7478AIMFX
ADCS7478AIMFX
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT SAR SOT23-6
Manufacturer:
Texas Instruments
Datasheet:
ADCS7478AIMFX Datasheet
History Price: Obsolete
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADCS7478AIMFX vs ADC3682IRSBT
Part No
ADCS7478AIMFX
ADC3682IRSBT
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
8
18
Sampling Rate (Per Second)
1M
25M
Number of Inputs
1
2
Input Type
Single Ended
Single Ended
Data Interface
SPI, DSP
LVDS - Serial, SPI
Configuration
S/H-ADC
MUX-ADC
Ratio - S/H:ADC
1:1
0:2
Number of A/D Converters
1
2
Architecture
SAR
-
Reference Type
Supply
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
1.75V ~ 1.85V
Voltage - Supply, Digital
2.7V ~ 5.25V
1.75V ~ 1.85V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Package / Case
SOT-23-6
40-WFQFN Exposed Pad
Supplier Device Package
SOT-23-6
40-WQFN (5x5)
Mounting Type
Surface Mount
Surface Mount