ADCV08832CIM
ADCV08832CIM
Active
Description:  IC ADC 8BIT SAR 8SOIC
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 800
ADCV08832CIM vs ADC3682IRSBT
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Number of Bits
8
18
Sampling Rate (Per Second)
38k
25M
Number of Inputs
2
2
Input Type
Differential, Pseudo-Differential, Single Ended
Single Ended
Data Interface
SPI
LVDS - Serial, SPI
Configuration
S/H-ADC
MUX-ADC
Ratio - S/H:ADC
1:1
0:2
Number of A/D Converters
1
2
Architecture
SAR
-
Reference Type
Supply
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
1.75V ~ 1.85V
Voltage - Supply, Digital
2.7V ~ 5.25V
1.75V ~ 1.85V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
8-SOIC
40-WQFN (5x5)
Mounting Type
Surface Mount
Surface Mount