ADCV08832CIMX
ADCV08832CIMX
Obsolete
Description:  IC ADC 8BIT SAR 8SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 0
ADCV08832CIMX vs ADC908FP
Series
-
ADC-908
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Number of Bits
8
8
Sampling Rate (Per Second)
38k
-
Number of Inputs
2
1
Input Type
Differential, Pseudo-Differential, Single Ended
Differential
Data Interface
SPI
Serial
Configuration
S/H-ADC
ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Supply
External
Voltage - Supply, Analog
2.7V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
4.75V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
18-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
18-DIP
Mounting Type
Surface Mount
Through Hole