Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Energy Metering
/ Analog Devices ADE7760ARS
ADE7760ARS
Obsolete
PMIC - Energy Metering
Description:
IC DETECTOR ENERGY METER 20-SSOP
Manufacturer:
Analog Devices
Datasheet:
ADE7760ARS Datasheet
History Price: $2.77000
In Stock: 48960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADE7760ARS vs ADE7752AAR
Part No
ADE7760ARS
ADE7752AAR
Category
PMIC - Energy Metering
PMIC - Energy Metering
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Input Impedance
400kOhm
450kOhm
Measurement Error
0.1%
0.1%
Voltage - I/O High
2.4V
2.4V
Voltage - I/O Low
0.8V
0.8V
Current - Supply
4mA
6mA
Voltage - Supply
4.75 V ~ 5.25 V
4.75 V ~ 5.25 V
Meter Type
Single Phase
3 Phase
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
24-SOIC