ADG2128WBCPZ-REEL7
ADG2128WBCPZ-REEL7
Active
Description:  IC CROSSPOINT SWIT 8X12 32LFCSP
Manufacturer:  Analog Devices
History Price: $11.44500
In Stock: 8440
ADG2128WBCPZ-REEL7 vs ADG751ARM-REEL7
Series
Automotive, ADI0012
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Telecommunications, Ultrasound
Video
Multiplexer/Demultiplexer Circuit
12:8
1:1
Switch Circuit
-
SPST
Number of Channels
1
1
On-State Resistance (Max)
50Ohm
18Ohm
Voltage - Supply, Single (V-)
12V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?V
-
-3db Bandwidth
210MHz
300MHz
Features
I2C
T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad, CSP
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
32-LFCSP-WQ (5x5)
8-MSOP