☰
ADG436BRZ-REEL
ADG436BRZ-REEL
Active
Description:  IC SWITCH SPDT X 2 12OHM 16SOIC
Manufacturer:  Analog Devices
History Price: $9.51000
In Stock: 44960
ADG436BRZ-REEL vs ADGS1409BCPZ
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Switch Circuit
SPDT
-
Multiplexer/Demultiplexer Circuit
2:1
4:1
Number of Circuits
2
2
On-State Resistance (Max)
12Ohm (Typ)
4.7Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
200mOhm
Voltage - Supply, Single (V-)
3V ~ 30V
12V
Voltage - Supply, Dual (V?
?V ~ 20V
?5V
Switch Time (Ton, Toff) (Max)
70ns, 60ns (Typ)
165ns, 155ns
-3db Bandwidth
-
115MHz
Charge Injection
10pC
50pC
Channel Capacitance (CS(off), CD(off))
13pF
14pF, 40pF
Current - Leakage (IS(off)) (Max)
250pA
200pA
Crosstalk
-90dB @ 1MHz
-70dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-VFQFN Exposed Pad, CSP
Supplier Device Package
16-SOIC
24-LFCSP (4x4)