ADM1031ARQ
ADM1031ARQ
Active
Description:  INTELLIGENT TEMPERATURE MONITOR
Manufacturer:  Analog Devices
Datasheet:   ADM1031ARQ Datasheet
History Price: Active
In Stock: 16800
ADM1031ARQ vs ADM1034ARQ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Fan Control, Temp Monitor
Fan Control, Temp Monitor
Sensor Type
Internal and External
Internal and External
Sensing Temperature
0℃ ~ 100℃, External Sensor
-40℃ ~ 125℃, External Sensor
Accuracy
?℃ Local, ?.5℃ Remote
?℃
Topology
ADC, Comparator, Multiplexer, Register Bank
ADC, Comparator, Multiplexer, Register Bank
Output Type
SMBus
SMBus
Output Alarm
Yes
Yes
Output Fan
Yes
Yes
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP