ADM1041ARQZ-REEL
ADM1041ARQZ-REEL
Active
Description:  IC SECONDARY SIDE CTRLR 24QSOP
Manufacturer:  Analog Devices
History Price: $13.95000
In Stock: 30260
ADM1041ARQZ-REEL vs ADM1169ACPZ
Series
-
Super Sequencer
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Programmable
-
-
Applications
Power Supply, Servers
Power Supply Monitor, Sequencer
Voltage - Input
-
3V ~ 14.4V
Voltage - Supply
4.5V ~ 5.5V
3V ~ 14.4V
Current - Supply
6 mA
4.2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
40-WFQFN Exposed Pad, CSP
Supplier Device Package
24-QSOP
40-LFCSP-WQ (6x6)