Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Analog Devices ADM1041ARQZ-RL7
ADM1041ARQZ-RL7
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
IC SECONDARY SIDE CTRLR 24QSOP
Manufacturer:
Analog Devices
Datasheet:
ADM1041ARQZ-RL7 Datasheet
History Price: Obsolete
In Stock: 31580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADM1041ARQZ-RL7 vs ADM6819ARJZ-REEL7
Part No
ADM1041ARQZ-RL7
ADM6819ARJZ-REEL7
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Analog Devices
Series
-
Simple Sequencers
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
-
-
Applications
Power Supply, Servers
Power Supply Sequencer
Voltage - Input
-
-
Voltage - Supply
4.5V ~ 5.5V
0.9V ~ 5.5V
Current - Supply
6 mA
350 μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
24-QSOP
SOT-23-6