ADM1166ASUZ-REEL7
ADM1166ASUZ-REEL7
Active
Description:  IC SEQUENCER/SUPERVISOR 48TQFP
Manufacturer:  Analog Devices
History Price: $27.62000
In Stock: 9880
ADM1166ASUZ-REEL7 vs ADM1041ARQZ-REEL
Series
Super Sequencer
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Applications
Power Supply Monitor, Sequencer
Power Supply, Servers
Voltage - Input
3V ~ 14.4V
-
Voltage - Supply
3V ~ 14.4V
4.5V ~ 5.5V
Current - Supply
4.2 mA
6 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
48-TQFP (7x7)
24-QSOP