ADP1147AR-5
ADP1147AR-5
Active
Description:  STEP-DOWN SWITCHING REG
Manufacturer:  Analog Devices
Datasheet:   ADP1147AR-5 Datasheet
History Price: $0.68000
In Stock: 40060
ADP1147AR-5 vs ADP1879ACPZ-0.3-R7
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.5V ~ 16V
2.95V ~ 20V
Frequency - Switching
Up to 250kHz
300kHz
Duty Cycle (Max)
-
84%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control
Enable, Power Good, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-WFDFN Exposed Pad, CSP
Supplier Device Package
8-SOIC
14-LFCSP-WD (4x3)