ADP1828YRQZ-R7
ADP1828YRQZ-R7
Active
Description:  IC REG CTRLR BUCK 20QSOP
Manufacturer:  Analog Devices
History Price: $2.65500
In Stock: 19680
ADP1828YRQZ-R7 vs ADP1882ARMZ-0.3-R7
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3V ~ 20V
2.75V ~ 20V
Frequency - Switching
300kHz, 600kHz
300kHz
Duty Cycle (Max)
93%
84%
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Power Good, Soft Start, Tracking
Enable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-QSOP
10-MSOP