ADP1870ACPZ-1.0-R7
ADP1870ACPZ-1.0-R7
Active
Description:  IC REG CTRLR BUCK 10LFCSP
Manufacturer:  Analog Devices
History Price: $2.01000
In Stock: 24960
ADP1870ACPZ-1.0-R7 vs ADP1882ARMZ-0.3-R7
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.25V ~ 20V
2.75V ~ 20V
Frequency - Switching
1MHz
300kHz
Duty Cycle (Max)
45%
84%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable
Enable
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad, CSP
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-LFCSP-WD (3x3)
10-MSOP