Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Analog Devices ADP1870ACPZ-1.0-R7
ADP1870ACPZ-1.0-R7
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 10LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADP1870ACPZ-1.0-R7 Datasheet
History Price: $2.01000
In Stock: 24960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADP1870ACPZ-1.0-R7 vs ADP1972ARUZ-R7
Part No
ADP1870ACPZ-1.0-R7
ADP1972ARUZ-R7
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.25V ~ 20V
6V ~ 60V
Frequency - Switching
1MHz
50kHz ~ 300kHz
Duty Cycle (Max)
45%
97.37%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Enable
Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad, CSP
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-LFCSP-WD (3x3)
16-TSSOP