ADP1874ARQZ-1.0-R7
ADP1874ARQZ-1.0-R7
Active
Description:  IC REG CTRLR BUCK 16QSOP
Manufacturer:  Analog Devices
History Price: $4.61000
In Stock: 36840
ADP1874ARQZ-1.0-R7 vs ADP3179JRU-REEL7
Series
-
ADP3179
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.25V ~ 20V
-
Frequency - Switching
1MHz
-
Duty Cycle (Max)
45%
-
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Power Good, Soft Start, Tracking
Frequency Control, Power Good, Reset
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
20-TSSOP