ADP3040ARMZ-REEL7
ADP3040ARMZ-REEL7
Obsolete
Description:  IC REG PWM BOOST 8MSOP
Manufacturer:  Analog Devices
History Price: $2.75000
In Stock: 2680
ADP3040ARMZ-REEL7 vs ADP3179JRU-REEL7
Series
-
ADP3179
Packaging
Bulk
Bulk
Status
Obsolete
Active
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
-
Frequency - Switching
-
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Frequency Control, Power Good, Reset
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
20-TSSOP