ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Discontinued
Description:  IC ADC 12BIT SIGMA-DELTA SOT23-6
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 32000
ADS1000A0IDBVTG4 vs ADS8922BRGER
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Number of Bits
12
-
Sampling Rate (Per Second)
128
-
Number of Inputs
1
-
Input Type
Differential, Single Ended
-
Data Interface
I2C
-
Configuration
PGA-ADC
-
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
-
Architecture
Sigma-Delta
-
Reference Type
Supply
-
Voltage - Supply, Analog
2.7V ~ 5.5V
-
Voltage - Supply, Digital
2.7V ~ 5.5V
-
Features
PGA, Selectable Address
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Package / Case
SOT-23-6
24-VFQFN Exposed Pad
Supplier Device Package
SOT-23-6
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount