ADS1013IRUGR
ADS1013IRUGR
Active
Description:  IC ADC 12BIT SIGMA-DELTA 10X2QFN
Manufacturer:  Texas Instruments
History Price: $1.48500
In Stock: 29600
ADS1013IRUGR vs ADS8922BRGER
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
12
-
Sampling Rate (Per Second)
3.3k
-
Number of Inputs
1, 2
-
Input Type
Differential, Single Ended
-
Data Interface
I2C
-
Configuration
ADC
-
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
-
Architecture
Sigma-Delta
-
Reference Type
Internal
-
Voltage - Supply, Analog
2V ~ 5.5V
-
Voltage - Supply, Digital
2V ~ 5.5V
-
Features
Selectable Address
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Package / Case
10-XFQFN
24-VFQFN Exposed Pad
Supplier Device Package
10-X2QFN (2x1.5)
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount