ADS1201U/1K
ADS1201U/1K
Active
Description:  IC MODULATOR 24BIT 1K 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ADS1201U/1K Datasheet
History Price: $14.42400
In Stock: 29200
ADS1201U/1K vs ADS1205IRGER
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Modulator
Modulator
Number of Channels
1
2
Resolution (Bits)
24 b
16 b
Sampling Rate (Per Second)
1k
40k
Data Interface
Serial
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
16-SOIC
24-VQFN (4x4)