Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Texas Instruments ADS1201U/1K
ADS1201U/1K
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC MODULATOR 24BIT 1K 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
ADS1201U/1K Datasheet
History Price: $14.42400
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADS1201U/1K vs ADS58C48IPFP
Part No
ADS1201U/1K
ADS58C48IPFP
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Active
Active
Type
Modulator
ADC
Number of Channels
1
4
Resolution (Bits)
24 b
11 b
Sampling Rate (Per Second)
1k
200M
Data Interface
Serial
Serial, Parallel
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
4.75V ~ 5.25V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
80-TQFP Exposed Pad
Supplier Device Package
16-SOIC
80-HTQFP (12x12)