ADS1201U/1K
ADS1201U/1K
Active
Description:  IC MODULATOR 24BIT 1K 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ADS1201U/1K Datasheet
History Price: $14.42400
In Stock: 29200
ADS1201U/1K vs ADS7871IDB
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Type
Modulator
Data Acquisition System (DAS), ADC
Number of Channels
1
8
Resolution (Bits)
24 b
14 b
Sampling Rate (Per Second)
1k
48k
Data Interface
Serial
MICROWIRE?, QSPI?, Serial, SPI?
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
28-SSOP