Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Texas Instruments ADS1201U
ADS1201U
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC MODULATOR 24BIT 1K 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
ADS1201U Datasheet
History Price: $16.96000
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADS1201U vs ADS1202IPWRG4
Part No
ADS1201U
ADS1202IPWRG4
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Discontinued
Type
Modulator
Modulator
Number of Channels
1
1
Resolution (Bits)
24 b
16 b
Sampling Rate (Per Second)
1k
40k
Data Interface
Serial
Serial
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
8-TSSOP