ADS1201UG4
ADS1201UG4
Discontinued
Description:  IC MODULATOR 24BIT 1K 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ADS1201UG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 45600
ADS1201UG4 vs ADS1203IPWT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Type
Modulator
Modulator
Number of Channels
1
1
Resolution (Bits)
24 b
16 b
Sampling Rate (Per Second)
1k
40k
Data Interface
Serial
Serial
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
8-TSSOP