ADS1203IRGTT
ADS1203IRGTT
Active
Description:  IC MODULATOR 16BIT 40K 16QFN
Manufacturer:  Texas Instruments
History Price: $9.19000
In Stock: 43200
ADS1203IRGTT vs ADS58C48IPFP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Active
Active
Type
Modulator
ADC
Number of Channels
1
4
Resolution (Bits)
16 b
11 b
Sampling Rate (Per Second)
40k
200M
Data Interface
Serial
Serial, Parallel
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
4.75V ~ 5.25V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
80-TQFP Exposed Pad
Supplier Device Package
16-VQFN (3x3)
80-HTQFP (12x12)