ADS1204IRHBR
ADS1204IRHBR
Active
Description:  IC MODULATOR 16BIT 40K 32VQFN
Manufacturer:  Texas Instruments
History Price: $16.00000
In Stock: 9600
ADS1204IRHBR vs ADS1202IPWR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Modulator
Modulator
Number of Channels
4
1
Resolution (Bits)
16 b
16 b
Sampling Rate (Per Second)
40k
40k
Data Interface
Parallel
Serial
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
2.7V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-VQFN (5x5)
8-TSSOP