Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Texas Instruments ADS1204IRHBR
ADS1204IRHBR
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC MODULATOR 16BIT 40K 32VQFN
Manufacturer:
Texas Instruments
Datasheet:
ADS1204IRHBR Datasheet
History Price: $16.00000
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADS1204IRHBR vs ADS58J63IRMPR
Part No
ADS1204IRHBR
ADS58J63IRMPR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Modulator
Receiver
Number of Channels
4
4
Resolution (Bits)
16 b
14 b
Sampling Rate (Per Second)
40k
500M
Data Interface
Parallel
JESD204B
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
2.7V ~ 5.5V
1.8V ~ 2V, 2.85V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
72-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
72-VQFN (10x10)