Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Texas Instruments ADS1209SPWR
ADS1209SPWR
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC SIGMA-DELTA 16BIT 40K 24TSSOP
Manufacturer:
Texas Instruments
Datasheet:
ADS1209SPWR Datasheet
History Price: $7.18800
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADS1209SPWR vs ADS1204IRHBT
Part No
ADS1209SPWR
ADS1204IRHBT
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Sigma-Delta Modulator
Modulator
Number of Channels
2
4
Resolution (Bits)
16 b
16 b
Sampling Rate (Per Second)
40k
40k
Data Interface
Serial
Parallel
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
2.7V ~ 5.5V, 5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
24-TSSOP
32-VQFN (5x5)