ADS1209SPWR
ADS1209SPWR
Active
Description:  IC SIGMA-DELTA 16BIT 40K 24TSSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS1209SPWR Datasheet
History Price: $7.18800
In Stock: 40800
ADS1209SPWR vs ADS58C48IPFPR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Sigma-Delta Modulator
ADC
Number of Channels
2
4
Resolution (Bits)
16 b
11 b
Sampling Rate (Per Second)
40k
200M
Data Interface
Serial
Serial, Parallel
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
2.7V ~ 5.5V, 5V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
80-TQFP Exposed Pad
Supplier Device Package
24-TSSOP
80-HTQFP (12x12)