ADS1286PL
ADS1286PL
Obsolete
Description:  IC ADC 12BIT SAR 8DIP
Manufacturer:  Texas Instruments
Datasheet:   ADS1286PL Datasheet
History Price: $4.50000
In Stock: 22400
ADS1286PL vs ADS9110IRGET
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
12
-
Sampling Rate (Per Second)
20k
-
Number of Inputs
1
-
Input Type
Differential
-
Data Interface
SPI
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External
-
Voltage - Supply, Analog
5V
-
Voltage - Supply, Digital
5V
-
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
8-DIP (0.300", 7.62mm)
24-VFQFN Exposed Pad
Supplier Device Package
8-PDIP
24-VQFN (4x4)
Mounting Type
Through Hole
Surface Mount