ADS1286PL
ADS1286PL
Obsolete
Description:  IC ADC 12BIT SAR 8DIP
Manufacturer:  Texas Instruments
Datasheet:   ADS1286PL Datasheet
History Price: $4.50000
In Stock: 22400
ADS1286PL vs ADS9226IRHBR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
12
16
Sampling Rate (Per Second)
20k
2.048M
Number of Inputs
1
2
Input Type
Differential
Pseudo-Differential
Data Interface
SPI
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:2
Number of A/D Converters
1
2
Architecture
SAR
SAR
Reference Type
External
External
Voltage - Supply, Analog
5V
4V ~ 5.5V
Voltage - Supply, Digital
5V
1.65V ~ 5.5V
Features
-
Simultaneous Sampling
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-DIP (0.300", 7.62mm)
32-VFQFN Exposed Pad
Supplier Device Package
8-PDIP
32-VQFN (5x5)
Mounting Type
Through Hole
Surface Mount