ADS7871IDBG4
ADS7871IDBG4
Discontinued
Description:  IC DAS/ADC 14BIT 48K 28SSOP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 35200
ADS7871IDBG4 vs ADS58J64IRMPR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Type
Data Acquisition System (DAS), ADC
Capacitance-to-Digital Converter
Number of Channels
8
4
Resolution (Bits)
14 b
14 b
Sampling Rate (Per Second)
48k
500M
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
JESD204B
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
2.7V ~ 5.5V
1.1V ~ 1.2V, 1.8V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
72-VFQFN Exposed Pad
Supplier Device Package
28-SSOP
72-VQFN (10x10)